multicomp PRO Zener Diode, 500Mw, 8.7V, Do-35; Zener Voltage Nom Multicomp Pro 1N5238B

Description
ZENER DIODE, 500mW, 8.7V, DO-35; Zener Voltage Nom:8.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 500mW, 8.7V, DO-35; Zener Voltage Nom:8.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 8.7V, Do-35; Zener Voltage Nom Multicomp Pro - 90R9462 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 8.7V, Do-35; Zener Voltage Nom Multicomp Pro
90R9462
Zener Diode, 500Mw, 8.7V, Do-35; Zener Voltage Nom Multicomp Pro 90R9462
ZENER DIODE, 500mW, 8.7V, DO-35; Zener Voltage Nom:8.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 8.7V, DO-35; Zener Voltage Nom:8.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9462
Product Name Zener Diode, 500Mw, 8.7V, Do-35; Zener Voltage Nom Multicomp Pro
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C22X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers