multicomp PRO Diode, Zener, 500Mw, 7.5V, Do-204Ah; Zener Voltage Nom Multicomp Pro 1N5236B-T

Description
DIODE, ZENER, 500mW, 7.5V, DO-204AH; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N52XXB-T Series RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 500mW, 7.5V, DO-204AH; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N52XXB-T Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 500Mw, 7.5V, Do-204Ah; Zener Voltage Nom Multicomp Pro - 66W0950 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 7.5V, Do-204Ah; Zener Voltage Nom Multicomp Pro
66W0950
Diode, Zener, 500Mw, 7.5V, Do-204Ah; Zener Voltage Nom Multicomp Pro 66W0950
DIODE, ZENER, 500mW, 7.5V, DO-204AH; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N52XXB-T Series RoHS Compliant: Yes

DIODE, ZENER, 500mW, 7.5V, DO-204AH; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N52XXB-T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 66W0950
Product Name Diode, Zener, 500Mw, 7.5V, Do-204Ah; Zener Voltage Nom Multicomp Pro
Package DO-204AH
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B12J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers
Zener Diodes - 1220192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details