multicomp PRO Zener Diode, 500Mw, 6.2V, Do-35; Zener Voltage Nom Multicomp Pro 1N5234B

Description
ZENER DIODE, 500mW, 6.2V, DO-35; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 500mW, 6.2V, DO-35; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 6.2V, Do-35; Zener Voltage Nom Multicomp Pro - 90R9458 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.2V, Do-35; Zener Voltage Nom Multicomp Pro
90R9458
Zener Diode, 500Mw, 6.2V, Do-35; Zener Voltage Nom Multicomp Pro 90R9458
ZENER DIODE, 500mW, 6.2V, DO-35; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.2V, DO-35; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9458
Product Name Zener Diode, 500Mw, 6.2V, Do-35; Zener Voltage Nom Multicomp Pro
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data