multicomp PRO Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Multicomp Pro 1N5232B

Description
ZENER DIODE, 500mW, 5.6V, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 500mW, 5.6V, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Multicomp Pro - 90R9456 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Multicomp Pro
90R9456
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Multicomp Pro 90R9456
ZENER DIODE, 500mW, 5.6V, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.6V, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9456
Product Name Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Multicomp Pro
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C22,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4473US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details