multicomp PRO Zener Diode, 0.5W, 5.6V, Do-35; Zener Voltage Vz Typ Multicomp Pro 1N5232B+

Description
ZENER DIODE, 0.5W, 5.6V, DO-35; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.5W, 5.6V, DO-35; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.5W, 5.6V, Do-35; Zener Voltage Vz Typ Multicomp Pro - 15AC9011 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 5.6V, Do-35; Zener Voltage Vz Typ Multicomp Pro
15AC9011
Zener Diode, 0.5W, 5.6V, Do-35; Zener Voltage Vz Typ Multicomp Pro 15AC9011
ZENER DIODE, 0.5W, 5.6V, DO-35; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 5.6V, DO-35; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC9011
Product Name Zener Diode, 0.5W, 5.6V, Do-35; Zener Voltage Vz Typ Multicomp Pro
Package DO-35; DO-35
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4746A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers