DIODE, ZENER, 500mW, 5.6V, DO-204AH; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N52XXB-T Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 66W0948 |
| Product Name | Diode, Zener, 500Mw, 5.6V, Do-204Ah; Zener Voltage Nom Multicomp Pro |
| Package | DO-204AH |