ZENER DIODE, 0.5W, 5.1V, DO-35; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 15AC9010 |
| Product Name | Zener Diode, 0.5W, 5.1V, Do-35; Zener Voltage Vz Typ Multicomp Pro |
| Package | DO-35; DO-35 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |