multicomp PRO Diode, Zener, 500Mw, 5.1V, Do-204Ah, Full Reel; Zener Voltage Nom Multicomp Pro 1N5231B-T

Description
DIODE, ZENER, 500mW, 5.1V, DO-204AH, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 500mW, 5.1V, DO-204AH, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 500Mw, 5.1V, Do-204Ah, Full Reel; Zener Voltage Nom Multicomp Pro - 66W0947 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 5.1V, Do-204Ah, Full Reel; Zener Voltage Nom Multicomp Pro
66W0947
Diode, Zener, 500Mw, 5.1V, Do-204Ah, Full Reel; Zener Voltage Nom Multicomp Pro 66W0947
DIODE, ZENER, 500mW, 5.1V, DO-204AH, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 500mW, 5.1V, DO-204AH, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 500Mw, 5.1V, Do-204Ah; Zener Voltage Nom Multicomp Pro - 66W0946 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 5.1V, Do-204Ah; Zener Voltage Nom Multicomp Pro
66W0946
Diode, Zener, 500Mw, 5.1V, Do-204Ah; Zener Voltage Nom Multicomp Pro 66W0946
DIODE, ZENER, 500mW, 5.1V, DO-204AH; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N52XXB-T Series RoHS Compliant: Yes

DIODE, ZENER, 500mW, 5.1V, DO-204AH; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1N52XXB-T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 66W0947
Product Name Diode, Zener, 500Mw, 5.1V, Do-204Ah, Full Reel; Zener Voltage Nom Multicomp Pro
Package DO-204AH
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1660418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C15,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers