multicomp PRO Zener Diode, 500Mw, 3.9V, Do-35; Zener Voltage Nom Multicomp Pro 1N5228B

Description
ZENER DIODE, 500mW, 3.9V, DO-35; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 500mW, 3.9V, DO-35; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 3.9V, Do-35; Zener Voltage Nom Multicomp Pro - 90R9452 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.9V, Do-35; Zener Voltage Nom Multicomp Pro
90R9452
Zener Diode, 500Mw, 3.9V, Do-35; Zener Voltage Nom Multicomp Pro 90R9452
ZENER DIODE, 500mW, 3.9V, DO-35; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.9V, DO-35; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9452
Product Name Zener Diode, 500Mw, 3.9V, Do-35; Zener Voltage Nom Multicomp Pro
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1223264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B6V8-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4478 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details