multicomp PRO Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Multicomp Pro 1N5226B

Description
ZENER DIODE, 500mW, 3.3V, DO-35; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 500mW, 3.3V, DO-35; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Multicomp Pro - 90R9450 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Multicomp Pro
90R9450
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Multicomp Pro 90R9450
ZENER DIODE, 500mW, 3.3V, DO-35; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.3V, DO-35; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 3.3V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro - 28X4643 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.3V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro
28X4643
Zener Diode, 500Mw, 3.3V, Do-35, Full Reel; Zener Voltage Nom Multicomp Pro 28X4643
ZENER DIODE, 500mW, 3.3V, DO-35, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.3V, DO-35, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9450
Product Name Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Multicomp Pro
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4472US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Voltage Nom Nexperia - 15AC2233 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
PD 425 milliwatts
View Details
Zener Diodes - 7384964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details