multicomp PRO Zener Diode, 1W, 75V, Do-41; Zener Voltage Nom Multicomp Pro 1N4761A

Description
ZENER DIODE, 1W, 75V, DO-41; Zener Voltage Nom:75V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 75V, DO-41; Zener Voltage Nom:75V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 75V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9448 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 75V, Do-41; Zener Voltage Nom Multicomp Pro
90R9448
Zener Diode, 1W, 75V, Do-41; Zener Voltage Nom Multicomp Pro 90R9448
ZENER DIODE, 1W, 75V, DO-41; Zener Voltage Nom:75V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 75V, DO-41; Zener Voltage Nom:75V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9448
Product Name Zener Diode, 1W, 75V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C11X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details