multicomp PRO Zener Diode, 1W, 62V, Do-41; Zener Voltage Nom Multicomp Pro 1N4759A

Description
ZENER DIODE, 1W, 62V, DO-41; Zener Voltage Nom:62V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 62V, DO-41; Zener Voltage Nom:62V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 62V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9446 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 62V, Do-41; Zener Voltage Nom Multicomp Pro
90R9446
Zener Diode, 1W, 62V, Do-41; Zener Voltage Nom Multicomp Pro 90R9446
ZENER DIODE, 1W, 62V, DO-41; Zener Voltage Nom:62V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 62V, DO-41; Zener Voltage Nom:62V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9446
Product Name Zener Diode, 1W, 62V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - BZT52H-B8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
7 suppliers
Zener Diodes - 7513714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details