multicomp PRO Zener Diode, 1W, 47V, Do-41; Zener Voltage Nom Multicomp Pro 1N4756A

Description
ZENER DIODE, 1W, 47V, DO-41; Zener Voltage Nom:47V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 1W, 47V, DO-41; Zener Voltage Nom:47V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, 1W, 47V, DO-41 from Multicomp Pro is designed for voltage stabilization applications. It features a nominal Zener voltage of 47V and a power dissipation capability of 1W. The diode is housed in a standard DO-41 glass case and has a maximum junction temperature of 200°C, with a storage temperature range of -65°C to +175°C. This diode exhibits high reliability, a very sharp reverse characteristic, and low reverse current levels. The Zener voltage tolerance is ±5%, making it suitable for precise voltage regulation. The thermal resistance is rated at 100 K/W, and the forward voltage at 200mA is 1.2V. The device is RoHS compliant, ensuring it meets environmental standards. Engineers considering this component should evaluate its specifications against their project requirements for effective voltage regulation.

Datasheet Summary
Powered by GS/AI

The Zener Diode, 1W, 47V, DO-41 from Multicomp Pro is designed for voltage stabilization applications. It features a nominal Zener voltage of 47V and a power dissipation capability of 1W. The diode is housed in a standard DO-41 glass case and has a maximum junction temperature of 200°C, with a storage temperature range of -65°C to +175°C. This diode exhibits high reliability, a very sharp reverse characteristic, and low reverse current levels. The Zener voltage tolerance is ±5%, making it suitable for precise voltage regulation. The thermal resistance is rated at 100 K/W, and the forward voltage at 200mA is 1.2V. The device is RoHS compliant, ensuring it meets environmental standards. Engineers considering this component should evaluate its specifications against their project requirements for effective voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 47V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9443 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 47V, Do-41; Zener Voltage Nom Multicomp Pro
90R9443
Zener Diode, 1W, 47V, Do-41; Zener Voltage Nom Multicomp Pro 90R9443
ZENER DIODE, 1W, 47V, DO-41; Zener Voltage Nom:47V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 47V, DO-41; Zener Voltage Nom:47V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1W, 47V, Do-41, Full Reel; Zener Voltage Nom Multicomp Pro - 28X4637 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 47V, Do-41, Full Reel; Zener Voltage Nom Multicomp Pro
28X4637
Zener Diode, 1W, 47V, Do-41, Full Reel; Zener Voltage Nom Multicomp Pro 28X4637
ZENER DIODE, 1W, 47V, DO-41, FULL REEL; Zener Voltage Nom:47V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 47V, DO-41, FULL REEL; Zener Voltage Nom:47V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9443
Product Name Zener Diode, 1W, 47V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4485US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-B3V6X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers