multicomp PRO Zener Diode, 1W, 36V, Do-41; Zener Voltage Nom Multicomp Pro 1N4753A

Description
ZENER DIODE, 1W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 36V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9440 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 36V, Do-41; Zener Voltage Nom Multicomp Pro
90R9440
Zener Diode, 1W, 36V, Do-41; Zener Voltage Nom Multicomp Pro 90R9440
ZENER DIODE, 1W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 36V, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1W, 36V, Do-41, Full Reel; Zener Voltage Nom Multicomp Pro - 28X4634 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 36V, Do-41, Full Reel; Zener Voltage Nom Multicomp Pro
28X4634
Zener Diode, 1W, 36V, Do-41, Full Reel; Zener Voltage Nom Multicomp Pro 28X4634
ZENER DIODE, 1W, 36V, DO-41, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 36V, DO-41, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9440
Product Name Zener Diode, 1W, 36V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data