multicomp PRO Zener Diode, 1W, 30V, Do-41; Zener Voltage Nom Multicomp Pro 1N4751A

Description
ZENER DIODE, 1W, 30V, DO-41; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 30V, DO-41; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 30V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9438 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 30V, Do-41; Zener Voltage Nom Multicomp Pro
90R9438
Zener Diode, 1W, 30V, Do-41; Zener Voltage Nom Multicomp Pro 90R9438
ZENER DIODE, 1W, 30V, DO-41; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 30V, DO-41; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9438
Product Name Zener Diode, 1W, 30V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1219534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C43,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers