multicomp PRO Zener Diode, 1W, 27V, Do-204Al; Zener Voltage Vz Typ Multicomp Pro 1N4750A+

Description
ZENER DIODE, 1W, 27V, DO-204AL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 27V, DO-204AL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 27V, Do-204Al; Zener Voltage Vz Typ Multicomp Pro - 05AC0535 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 27V, Do-204Al; Zener Voltage Vz Typ Multicomp Pro
05AC0535
Zener Diode, 1W, 27V, Do-204Al; Zener Voltage Vz Typ Multicomp Pro 05AC0535
ZENER DIODE, 1W, 27V, DO-204AL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes

ZENER DIODE, 1W, 27V, DO-204AL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 05AC0535
Product Name Zener Diode, 1W, 27V, Do-204Al; Zener Voltage Vz Typ Multicomp Pro
Package DO-41 (DO-204AL); DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4494US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1697178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C75J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers