multicomp PRO Zener Diode, 1W, 20V, Do-41; Zener Voltage Nom Multicomp Pro 1N4747A

Description
ZENER DIODE, 1W, 20V, DO-41; Zener Voltage Nom:20V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 20V, DO-41; Zener Voltage Nom:20V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 20V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9434 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 20V, Do-41; Zener Voltage Nom Multicomp Pro
90R9434
Zener Diode, 1W, 20V, Do-41; Zener Voltage Nom Multicomp Pro 90R9434
ZENER DIODE, 1W, 20V, DO-41; Zener Voltage Nom:20V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 20V, DO-41; Zener Voltage Nom:20V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9434
Product Name Zener Diode, 1W, 20V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513730P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-A4V7-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4471US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details