ZENER DIODE, 1W, 11V, DO-41; Zener Voltage Nom:11V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 90R9428 |
| Product Name | Zener Diode, 1W, 11V, Do-41; Zener Voltage Nom Multicomp Pro |
| Package | DO-41; DO-41 |