multicomp PRO Zener Diode, 1W, 10V, Do-41; Zener Voltage Nom Multicomp Pro 1N4740A

Description
ZENER DIODE, 1W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1n47xx Series RoHS Compliant: Yes
Description
ZENER DIODE, 1W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1n47xx Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, 1W, 10V, DO-41 from Multicomp Pro is designed for voltage stabilization applications. It features a nominal Zener voltage of 10V and a power dissipation capability of 1W. The diode operates within a junction temperature range of -65°C to +200°C and has a maximum thermal resistance of 100 K/W. It exhibits high reliability, a sharp reverse characteristic, and low reverse current levels, with a Zener voltage tolerance of ±5%. The device is housed in a standard glass DO-41 package, suitable for through-hole mounting. This Zener diode is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Zener Diode, 1W, 10V, DO-41 from Multicomp Pro is designed for voltage stabilization applications. It features a nominal Zener voltage of 10V and a power dissipation capability of 1W. The diode operates within a junction temperature range of -65°C to +200°C and has a maximum thermal resistance of 100 K/W. It exhibits high reliability, a sharp reverse characteristic, and low reverse current levels, with a Zener voltage tolerance of ±5%. The device is housed in a standard glass DO-41 package, suitable for through-hole mounting. This Zener diode is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 10V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9427 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 10V, Do-41; Zener Voltage Nom Multicomp Pro
90R9427
Zener Diode, 1W, 10V, Do-41; Zener Voltage Nom Multicomp Pro 90R9427
ZENER DIODE, 1W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1n47xx Series RoHS Compliant: Yes

ZENER DIODE, 1W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1n47xx Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9427
Product Name Zener Diode, 1W, 10V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-41 (DO-204AL); DO-41
Unlock Full Specs
to access all available technical data