multicomp PRO Zener Diode, 1W, 9.1V, Do-41; Zener Voltage Nom Multicomp Pro 1N4739A

Description
ZENER DIODE, 1W, 9.1V, DO-41; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 9.1V, DO-41; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 9.1V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9426 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 9.1V, Do-41; Zener Voltage Nom Multicomp Pro
90R9426
Zener Diode, 1W, 9.1V, Do-41; Zener Voltage Nom Multicomp Pro 90R9426
ZENER DIODE, 1W, 9.1V, DO-41; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 9.1V, DO-41; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9426
Product Name Zener Diode, 1W, 9.1V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details