multicomp PRO Zener Diode, 1W, 8.2V, Do-41; Zener Voltage Nom Multicomp Pro 1N4738A

Description
ZENER DIODE, 1W, 8.2V, DO-41; Zener Voltage Nom:8.2V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 8.2V, DO-41; Zener Voltage Nom:8.2V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 8.2V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9425 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 8.2V, Do-41; Zener Voltage Nom Multicomp Pro
90R9425
Zener Diode, 1W, 8.2V, Do-41; Zener Voltage Nom Multicomp Pro 90R9425
ZENER DIODE, 1W, 8.2V, DO-41; Zener Voltage Nom:8.2V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 8.2V, DO-41; Zener Voltage Nom:8.2V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1n47xx Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9425
Product Name Zener Diode, 1W, 8.2V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data