multicomp PRO Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Multicomp Pro 1N4733A

Description
ZENER DIODE, 1W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1n47xx Series RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1n47xx Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9420 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Multicomp Pro
90R9420
Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Multicomp Pro 90R9420
ZENER DIODE, 1W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1n47xx Series RoHS Compliant: Yes

ZENER DIODE, 1W, 5.1V, DO-41; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:1n47xx Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9420
Product Name Zener Diode, 1W, 5.1V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-41 (DO-204AL); DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1221503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers