multicomp PRO Zener Diode, 1W, 3.3V, Do-41; Zener Voltage Nom Multicomp Pro 1N4728A

Description
ZENER DIODE, 1W, 3.3V, DO-41; Zener Voltage Nom:3.3V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 1W, 3.3V, DO-41; Zener Voltage Nom:3.3V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 3.3V, Do-41; Zener Voltage Nom Multicomp Pro - 90R9416 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 3.3V, Do-41; Zener Voltage Nom Multicomp Pro
90R9416
Zener Diode, 1W, 3.3V, Do-41; Zener Voltage Nom Multicomp Pro 90R9416
ZENER DIODE, 1W, 3.3V, DO-41; Zener Voltage Nom:3.3V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 3.3V, DO-41; Zener Voltage Nom:3.3V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 90R9416
Product Name Zener Diode, 1W, 3.3V, Do-41; Zener Voltage Nom Multicomp Pro
Package DO-41 (DO-204AL); DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B68,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1658829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details