multicomp PRO Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2; Diode Configuration Multicomp Pro 1N4148WS-7-F

Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2; Diode Configuration Multicomp Pro - 65W8786 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2; Diode Configuration Multicomp Pro
65W8786
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2; Diode Configuration Multicomp Pro 65W8786
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-323-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2, Full Reel; Diode Configuration Multicomp Pro - 65W8787 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2, Full Reel; Diode Configuration Multicomp Pro
65W8787
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2, Full Reel; Diode Configuration Multicomp Pro 65W8787
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-323-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-323-2, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8786
Product Name Diode, Ultrafast Recovery, 300Ma, 75V, Sod-323-2; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 25CTQ045STRRPBF - 1123337-25CTQ045STRRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diodes - NC201 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diode, Schottky, 15Ma, 70V, Full Reel; Diode Configuration Nexperia - 25AC6209 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details