multicomp PRO Diode, Ultrafast Recovery, 300Ma, 75V, Sod-123-2, Full Reel; Diode Configuration Multicomp Pro 1N4148W-7-F

Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-123-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-123-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-123-2, Full Reel; Diode Configuration Multicomp Pro - 65W8785 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-123-2, Full Reel; Diode Configuration Multicomp Pro
65W8785
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-123-2, Full Reel; Diode Configuration Multicomp Pro 65W8785
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-123-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-123-2, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-123-2; Diode Configuration Multicomp Pro - 65W8784 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-123-2; Diode Configuration Multicomp Pro
65W8784
Diode, Ultrafast Recovery, 300Ma, 75V, Sod-123-2; Diode Configuration Multicomp Pro 65W8784
DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-123-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 300mA, 75V, SOD-123-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8785
Product Name Diode, Ultrafast Recovery, 300Ma, 75V, Sod-123-2, Full Reel; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS1-20000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diode and Rectifier - 284-SMP1352-997 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details