multicomp PRO Diode, Ultrafast Recovery, 150Ma, 75V, Do-204Ah-2; Diode Configuration Multicomp Pro 1N4148

Description
DIODE, ULTRAFAST RECOVERY, 150mA, 75V, DO-204AH-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 150mA, 75V, DO-204AH-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 150Ma, 75V, Do-204Ah-2; Diode Configuration Multicomp Pro - 65W8782 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 150Ma, 75V, Do-204Ah-2; Diode Configuration Multicomp Pro
65W8782
Diode, Ultrafast Recovery, 150Ma, 75V, Do-204Ah-2; Diode Configuration Multicomp Pro 65W8782
DIODE, ULTRAFAST RECOVERY, 150mA, 75V, DO-204AH-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 150mA, 75V, DO-204AH-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 150Ma, 75V, Do-204Ah-2, Full Reel; Diode Configuration Multicomp Pro - 65W8783 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 150Ma, 75V, Do-204Ah-2, Full Reel; Diode Configuration Multicomp Pro
65W8783
Diode, Ultrafast Recovery, 150Ma, 75V, Do-204Ah-2, Full Reel; Diode Configuration Multicomp Pro 65W8783
DIODE, ULTRAFAST RECOVERY, 150mA, 75V, DO-204AH-2, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 150mA, 75V, DO-204AH-2, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8782
Product Name Diode, Ultrafast Recovery, 150Ma, 75V, Do-204Ah-2; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details