multicomp PRO Diode, Small Sig, 100V, 0.15A, Do-204Ah; Diode Configuration Multicomp Pro 1N4148 (DO-35)

Description
DIODE, SMALL SIG, 100V, 0.15A, DO-204AH; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, SMALL SIG, 100V, 0.15A, DO-204AH; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Small Sig, 100V, 0.15A, Do-204Ah; Diode Configuration Multicomp Pro - 05AC0533 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, 100V, 0.15A, Do-204Ah; Diode Configuration Multicomp Pro
05AC0533
Diode, Small Sig, 100V, 0.15A, Do-204Ah; Diode Configuration Multicomp Pro 05AC0533
DIODE, SMALL SIG, 100V, 0.15A, DO-204AH; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, SMALL SIG, 100V, 0.15A, DO-204AH; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:2A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05AC0533
Product Name Diode, Small Sig, 100V, 0.15A, Do-204Ah; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K50UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10.5 volts
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details