multicomp PRO Rectifier, Single, 1Kv, 1A, Do-204Al; Repetitive Peak Reverse Voltage Multicomp Pro 1N4007G+

Description
RECTIFIER, SINGLE, 1KV, 1A, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 1KV, 1A, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 1Kv, 1A, Do-204Al; Repetitive Peak Reverse Voltage Multicomp Pro - 05AC0532 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1Kv, 1A, Do-204Al; Repetitive Peak Reverse Voltage Multicomp Pro
05AC0532
Rectifier, Single, 1Kv, 1A, Do-204Al; Repetitive Peak Reverse Voltage Multicomp Pro 05AC0532
RECTIFIER, SINGLE, 1KV, 1A, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, SINGLE, 1KV, 1A, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 05AC0532
Product Name Rectifier, Single, 1Kv, 1A, Do-204Al; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 100 volts
View Details
Low-leakage switching diode - BAS416,115 - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers
Rectifier Diode - HR1N5621 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 300 ns
View Details