multicomp PRO Diode, Standard Recovery, 1A, 1Kv, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 1N4007

Description
DIODE, STANDARD RECOVERY, 1A, 1KV, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD RECOVERY, 1A, 1KV, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard Recovery, 1A, 1Kv, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8781 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 1A, 1Kv, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
65W8781
Diode, Standard Recovery, 1A, 1Kv, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 65W8781
DIODE, STANDARD RECOVERY, 1A, 1KV, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 1A, 1KV, DO-41, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard Recovery, 1A, 1Kv, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8780 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 1A, 1Kv, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
65W8780
Diode, Standard Recovery, 1A, 1Kv, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro 65W8780
DIODE, STANDARD RECOVERY, 1A, 1KV, DO-41; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-41RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 1A, 1KV, DO-41; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-41RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 65W8781 65W8780
Product Name Diode, Standard Recovery, 1A, 1Kv, Do-41, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro Diode, Standard Recovery, 1A, 1Kv, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z20FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details