multicomp PRO Diode, Standard Recovery, 1A, 400V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 1N4004

Description
DIODE, STANDARD RECOVERY, 1A, 400V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD RECOVERY, 1A, 400V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard Recovery, 1A, 400V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8775 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 1A, 400V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
65W8775
Diode, Standard Recovery, 1A, 400V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 65W8775
DIODE, STANDARD RECOVERY, 1A, 400V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 1A, 400V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard Recovery, 1A, 400V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8774 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 1A, 400V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8774
Diode, Standard Recovery, 1A, 400V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8774
DIODE, STANDARD RECOVERY, 1A, 400V, DO-204AL-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 1A, 400V, DO-204AL-2; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 65W8775 65W8774
Product Name Diode, Standard Recovery, 1A, 400V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro Diode, Standard Recovery, 1A, 400V, Do-204Al-2; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6838LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 4.5 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details