The Rectifier, Single, 200V, 1A, Do-204Al from Multicomp Pro is designed for general-purpose applications. It features a maximum repetitive reverse voltage (Vrrm) of 200V and a forward current rating of 1A. The device has a low forward voltage drop, with a maximum forward voltage (VF) of 1.1V at 1A. It can handle a peak forward surge current of 30A for 8.3 ms, making it suitable for applications that require high current capability. The rectifier operates within a temperature range of -55°C to +150°C for the junction temperature and has a storage temperature range of -55°C to +175°C. The total device dissipation is rated at 2.5W, with a thermal resistance of 50°C/W from junction to ambient. This component is RoHS compliant, ensuring it meets environmental standards. Engineers considering this rectifier for their projects should evaluate its specifications against their application requirements, particularly in terms of voltage, current, and thermal performance.
RECTIFIER, SINGLE, 200V, 1A, DO-204AL; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 05AC0527 |
| Product Name | Rectifier, Single, 200V, 1A, Do-204Al; Repetitive Reverse Voltage Vrrm Max Multicomp Pro |
| RoHS Compliant | RoHS |