multicomp PRO Rectifier, Single, 100V, 1A, Do-204Al; Repetitive Peak Reverse Voltage Multicomp Pro 1N4002+

Description
RECTIFIER, SINGLE, 100V, 1A, DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, SINGLE, 100V, 1A, DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Single, 100V, 1A, Do-204Al; Repetitive Peak Reverse Voltage Multicomp Pro - 05AC0526 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 100V, 1A, Do-204Al; Repetitive Peak Reverse Voltage Multicomp Pro
05AC0526
Rectifier, Single, 100V, 1A, Do-204Al; Repetitive Peak Reverse Voltage Multicomp Pro 05AC0526
RECTIFIER, SINGLE, 100V, 1A, DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, SINGLE, 100V, 1A, DO-204AL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 05AC0526
Product Name Rectifier, Single, 100V, 1A, Do-204Al; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data