multicomp PRO Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro 1MS5T6B11M1QE

Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro - 98K4989 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
98K4989
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro 98K4989
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K4989
Product Name Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 186257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A18AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers