The Switch, Toggle, SPDT, 5A, 250V from Multicomp Pro is designed for panel mounting and features a single pole double throw (SPDT) configuration. It has a maximum contact current rating of 5A and can handle a contact voltage of up to 250V AC. The switch operates in an On-Off-(On) manner and is non-illuminated. Constructed with a brass, chrome-plated actuator and a stainless steel housing, it ensures durability. The switch has a mechanical life of 40,000 make-and-break cycles and offers a contact resistance of 10mΩ maximum. It operates effectively within a temperature range of -30°C to +85°C and is RoHS compliant. This product is suitable for applications requiring reliable switching in various electronic devices.
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-(On
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 95M4613 |
| Product Name | Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro |
| Switch Type | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |