multicomp PRO Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro 1MS5T1B1M1RE

Description
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS5T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS5T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro - 98K4987 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro
98K4987
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro 98K4987
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS5T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS5T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K4987
Product Name Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Subminiature Toggle - A12KP-BH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details