multicomp PRO Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro 1MS5T1B1M1QE

Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS5T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250VRoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS5T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro - 98K4986 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
98K4986
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro 98K4986
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS5T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250VRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS5T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K4986
Product Name Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 147844-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Switches - Toggle Switches - A13JW/3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers