multicomp PRO Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro 1MS4T2B4V2RE

Description
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20VRoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro - 98K4984 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro
98K4984
Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro 98K4984
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20VRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K4984
Product Name Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2493803-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Rocker & Toggle Switches - AT406E - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details