multicomp PRO Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro 1MS2T1B1M1RE

Description
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS2T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS2T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro - 98K4971 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro
98K4971
Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro 98K4971
SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS2T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 20V; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS2T1B1M1 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K4971
Product Name Switch, Toggle, Spdt, 5A, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-1-13D-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Momentary Contact Switch Function ON - NONE - ON
Pole & Throw Specifications Double Pole, Double Throw
View Details