multicomp PRO Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro 1MS1T6B11M1QE

Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro - 98K4969 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
98K4969
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro 98K4969
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K4969
Product Name Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Flatted
Momentary Contact Switch Function On-On
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details