The Multicomp Pro Toggle Switch (part number 98K4968) is a miniature SPDT (Single Pole Double Throw) switch designed for through-hole mounting. It has a maximum contact current rating of 100mA and can handle a contact voltage of up to 20V AC. The switch features a mechanical life of 40,000 make-and-break cycles and offers a contact resistance of 10mΩ maximum at 2-4V DC. Constructed with a brass, chrome-plated actuator and a stainless steel housing, the switch is built for durability. It operates effectively within a temperature range of -30°C to +85°C and has an insulation resistance of at least 1,000MΩ. The switch is RoHS compliant, making it suitable for environmentally conscious projects. Engineers should consider this switch for applications requiring reliable performance in compact spaces, particularly where low current and voltage ratings are applicable.
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:1MS Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 98K4968 |
| Product Name | Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro |
| Switch Type | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |