multicomp PRO Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro 1MS1T1B5M1QE

Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro - 98K4965 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
98K4965
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro 98K4965
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K4965
Product Name Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 1-1437558-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
2 suppliers
Process Sealed Subminiature Toggle - A18KB-BA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details