multicomp PRO Switch, Toggle, Dpdt, 5A, 120V; Switch Operation Multicomp Pro 1MD6T1B5M1QE

Description
SWITCH, TOGGLE, DPDT, 5A, 120V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD6 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 5A, 120V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD6 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 5A, 120V; Switch Operation Multicomp Pro - 95M4609 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 120V; Switch Operation Multicomp Pro
95M4609
Switch, Toggle, Dpdt, 5A, 120V; Switch Operation Multicomp Pro 95M4609
SWITCH, TOGGLE, DPDT, 5A, 120V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD6 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 120V; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD6 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M4609
Product Name Switch, Toggle, Dpdt, 5A, 120V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1437562-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A11JH-JA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers