multicomp PRO Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 1MD3T2B4M7RE

Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD3 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD3 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro - 95M0505 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
95M0505
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 95M0505
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD3 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD3 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M0505
Product Name Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A13KB-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details