multicomp PRO Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Multicomp Pro 1MD1T1B5M1QE

Description
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD1 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD1 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Multicomp Pro - 98K4949 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Multicomp Pro
98K4949
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Multicomp Pro 98K4949
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD1 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:1MD1 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K4949
Product Name Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Light Switches - 2228266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Toggle Switches - 2-1825138-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Process Sealed Subminiature Toggle - A13AB-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers