multicomp PRO Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro 1M43T1B5M1QE

Description
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M43 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M43 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro - 95M4621 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro
95M4621
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro 95M4621
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M43 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M43 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M4621
Product Name Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825142-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A1RAV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers