multicomp PRO Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro 1M42T1B5M1QE

Description
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M42 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M42 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro - 95M4620 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro
95M4620
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro 95M4620
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M42 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M42 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M4620
Product Name Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-1-17E-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A19JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers