multicomp PRO Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro 1M41T1B5M1QE

Description
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M41 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M41 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro - 95M4619 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro
95M4619
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro 95M4619
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M41 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M41 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M4619
Product Name Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825139-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
2 suppliers
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Subminiature Fully Illuminated Toggle - B12JJHCF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers