The Switch, Toggle, 4PDT, 5A, 250V from Multicomp Pro is designed for panel mounting and features a non-illuminated operation. It has a maximum contact current rating of 5A and a contact voltage rating of 250V AC. The switch is constructed with a Diallyl phthalate (DAP) case, brass chrome-plated actuator, and stainless steel housing, ensuring durability. It offers a mechanical life of 40,000 make-and-break cycles and maintains a contact resistance of 10mΩ maximum at 2-4V DC and 100mA. The operating temperature range is from -30°C to +85°C, and it has an insulation resistance of at least 1,000MΩ. The switch is RoHS compliant, making it suitable for environmentally conscious projects.
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:1M41 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 98K4992 |
| Product Name | Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro |
| Switch Type | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) |
| Pole & Throw Specifications | 4PDT |