multicomp PRO Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro 1M34T1B5M1QE

Description
SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M34 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M34 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro - 95M4617 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro
95M4617
Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro 95M4617
SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M34 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:(On)-Off-(On); Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M34 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M4617
Product Name Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 1-1825137-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Rocker & Toggle Switches - 1000260280 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-BOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details