multicomp PRO Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro 1M31T6B11M1QE

Description
SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M31 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M31 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro - 98K4991 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro
98K4991
Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro 98K4991
SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M31 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:1M31 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98K4991
Product Name Switch, Toggle, 3Pdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2585-07-1-2-73903-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Rocker - A24KW - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
4 suppliers
Toggle Switch - 10136103 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details